Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL2512R0200DEA WSL2512R0200DEA

Description
Manufacturer: Vishay Win Source Part Number: 939121-WSL2512R0200D EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2512R0200DEAT R, 541-WSL2512R0200DEAC T, 541-WSL2512R0200DEAD KR, WSL2512R0200DEA-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939121-WSL2512R0200D EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2512R0200DEAT R, 541-WSL2512R0200DEAC T, 541-WSL2512R0200DEAD KR, WSL2512R0200DEA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0200DEA
939121-WSL2512R0200DEA
Chip Resistor - Surface Mount - WSL2512R0200DEA 939121-WSL2512R0200DEA
Manufacturer: Vishay Win Source Part Number: 939121-WSL2512R0200D EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2512R0200DEAT R, 541-WSL2512R0200DEAC T, 541-WSL2512R0200DEAD KR, WSL2512R0200DEA-ND

Manufacturer: Vishay
Win Source Part Number: 939121-WSL2512R0200DEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL2512R0200DEATR, 541-WSL2512R0200DEACT, 541-WSL2512R0200DEADKR, WSL2512R0200DEA-ND

Buy Now
Res Metal Strip 2512 20m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2512R0200DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 20m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2512R0200DEA
Res Metal Strip 2512 20m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R0200DEA
Res Metal Strip 2512 20m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 20m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 20 MOhm 1 W Resistor - 52-WSL2512R0200DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 MOhm 1 W Resistor
52-WSL2512R0200DEA
SMD 20 MOhm 1 W Resistor 52-WSL2512R0200DEA
SMD Chip Resistor, 20 MOhm, ± 0.5%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL2512R0200DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200DEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 20 MOhm, ± 0.5%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL2512R0200DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0200DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0200DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0200DEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0200DEATR-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0200DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0200DEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0200DEADKR-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0200DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0200DEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0200DEACT-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .02ohms .5% - 873-WSL2512R0200DEA - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1watt .02ohms .5%
873-WSL2512R0200DEA
Current Sense Resistors - SMD 1watt .02ohms .5% 873-WSL2512R0200DEA
Current Sense Resistors - SMD 1watt .02ohms .5%

Current Sense Resistors - SMD 1watt .02ohms .5%

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 939121-WSL2512R0200DEA WSL2512R0200DEA 52-WSL2512R0200DEA 541-WSL2512R0200DEATR-ND 873-WSL2512R0200DEA
Product Name Chip Resistor - Surface Mount - WSL2512R0200DEA Res Metal Strip 2512 20m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R SMD 20 MOhm 1 W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .02ohms .5%
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details