Vishay Intertechnology, Inc. Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD WSL2512R0200DBA

Description
Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD
Request a Quote Datasheet
Description
Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD - WSL2512R0200DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD
WSL2512R0200DBA
Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD WSL2512R0200DBA
Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD

Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0200DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0200DBA-ND
Chip Resistor - Surface Mount WSL2512R0200DBA-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0200DBA WSL2512R0200DBA-ND
Product Name Res Metal Strip 2512 20m Ohm 0.5% 2W ¦75ppm/¦C SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details