Vishay Intertechnology, Inc. Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0190FTA

Description
Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0190FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0190FTA
Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0190FTA
Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0190FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0190FTA-ND
Chip Resistor - Surface Mount WSL2512R0190FTA-ND
19 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

19 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0190FTA WSL2512R0190FTA-ND
Product Name Res Metal Strip 2512 19m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers