Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .018ohms 1% Learn More WSL2512R0180FEK

Description
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More - WSL2512R0180FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More
WSL2512R0180FEK
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More WSL2512R0180FEK
Current Sense Resistors - SMD 1watt .018ohms 1% Learn More

Current Sense Resistors - SMD 1watt .018ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0180FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0180FEK-ND
Chip Resistor - Surface Mount WSL2512R0180FEK-ND
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0180FEK WSL2512R0180FEK-ND
Product Name Current Sense Resistors - SMD 1watt .018ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details