18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
18 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.018 OHM 1% 2W 2512 Product overview: WSL2512R0180FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0180FEA18
Current Sense Resistors - SMD 2watts .018ohm 1% Learn More
RES 0.018 OHM 1% 2W 2512
RES 0.018 OHM 1% 2W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSL2512R0180FEA18CT-ND | 52-WSL2512R0180FEA18 | WSL2512R0180FEA18 | WSL2512R0180FEA18 | WSL2512R0180FEA18 |
| Product Name | Chip Resistor - Surface Mount | 0.018 OHM 2W Resistor | Current Sense Resistors - SMD 2watts .018ohm 1% Learn More | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | MetalAlloy | MetalOxide | MetalAlloy | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 (6432 Metric) | ||
| Resistance Range | 0.0180 ohms | 0.0180 ohms | 0.0180 ohms | 0.0180 ohms | 0.0180 ohms |