Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0170FEA18

Description
17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.017DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.017DKR-ND
Chip Resistor - Surface Mount WSLH-.017DKR-ND
17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.017CT-ND
Chip Resistor - Surface Mount WSLH-.017CT-ND
17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.017TR-ND
Chip Resistor - Surface Mount WSLH-.017TR-ND
17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .017 OHM 2W 1% 2512 SMD - WSL2512R0170FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .017 OHM 2W 1% 2512 SMD
WSL2512R0170FEA18
RES .017 OHM 2W 1% 2512 SMD WSL2512R0170FEA18
RES .017ohm 2W 1% 2512 SMD

RES .017ohm 2W 1% 2512 SMD

Supplier's Site
Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay - 64W8037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay
64W8037
Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay 64W8037
RES, 0R017, 2W, 2512, METAL STRIP; Resistance:0.017ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R017, 2W, 2512, METAL STRIP; Resistance:0.017ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1769
Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1769
RES, 0R017, 2W, 2512, METAL STRIP; Resistance:0.017ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R017, 2W, 2512, METAL STRIP; Resistance:0.017ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLH-.017DKR-ND WSL2512R0170FEA18 64W8037
Product Name Chip Resistor - Surface Mount RES .017 OHM 2W 1% 2512 SMD Res, 0R017, 2W, 2512, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0170 ohms 0.0170 ohms 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details