Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL2512R0165FEA WSL2512R0165FEA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984905-WSL2512R0165F EA Packaging: Tape & Reel Length: 6.35 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Height: 635 µm Resistance: 16.5 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984905-WSL2512R0165F EA Packaging: Tape & Reel Length: 6.35 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Height: 635 µm Resistance: 16.5 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0165FEA - 984905-WSL2512R0165FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0165FEA
984905-WSL2512R0165FEA
Chip Resistor - Surface Mount - WSL2512R0165FEA 984905-WSL2512R0165FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984905-WSL2512R0165F EA Packaging: Tape & Reel Length: 6.35 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Height: 635 µm Resistance: 16.5 mΩ Power Rating: 1 W Width: 3.17 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984905-WSL2512R0165FEA
Packaging: Tape & Reel
Length: 6.35 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Resistance: 16.5 mΩ
Power Rating: 1 W
Width: 3.17 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD Resistor - 52-WSL2512R0165FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD WSL-2512 .0165 1% EA e3 Product overview: WSL2512R0165FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0165FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD WSL-2512 .0165 1% EA e3 Product overview: WSL2512R0165FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0165FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 16.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0165FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 16.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0165FEA
Res Metal Strip 2512 16.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0165FEA
Res Metal Strip 2512 16.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 16.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 984905-WSL2512R0165FEA 52-WSL2512R0165FEA WSL2512R0165FEA
Product Name Chip Resistor - Surface Mount - WSL2512R0165FEA SMD Resistor Res Metal Strip 2512 16.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0165 ohms 0.0165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details