Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 0.016ohms 1% WSL2512R0160FTB

Description
Current Sensing Resistors 1watt 0.016ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt 0.016ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 0.016ohms 1% - WSL2512R0160FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.016ohms 1%
WSL2512R0160FTB
Current Sensing Resistors 1watt 0.016ohms 1% WSL2512R0160FTB
Current Sensing Resistors 1watt 0.016ohms 1%

Current Sensing Resistors 1watt 0.016ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0160FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0160FTB-ND
Chip Resistor - Surface Mount WSL2512R0160FTB-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0160FTB WSL2512R0160FTB-ND
Product Name Current Sensing Resistors 1watt 0.016ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details