16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .016ohms 1% Product overview: WSL2512R0160FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FTA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More
Manufacturer: Vishay
Win Source Part Number: 903394-WSL2512R0160F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0160FTA-ND | 52-WSL2512R0160FTA | WSL2512R0160FTA | 903394-WSL2512R0160FTA |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 1watt .016ohms 1% Learn More | Chip Resistor - Surface Mount - WSL2512R0160FTA |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | |||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 0.0160 ohms | 0.0160 ohms | 0.0160 ohms |