Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .016ohms 1% Learn More WSL2512R0160FEK

Description
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More - WSL2512R0160FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More
WSL2512R0160FEK
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More WSL2512R0160FEK
Current Sense Resistors - SMD 1watt .016ohms 1% Learn More

Current Sense Resistors - SMD 1watt .016ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0160FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0160FEK-ND
Chip Resistor - Surface Mount WSL2512R0160FEK-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0160FEK WSL2512R0160FEK-ND
Product Name Current Sense Resistors - SMD 1watt .016ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers