Vishay Intertechnology, Inc. Current Sensing Resistors 1watt 0.016ohms 1% WSL2512R0160FEB

Description
Current Sensing Resistors 1watt 0.016ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1watt 0.016ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1watt 0.016ohms 1% - WSL2512R0160FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1watt 0.016ohms 1%
WSL2512R0160FEB
Current Sensing Resistors 1watt 0.016ohms 1% WSL2512R0160FEB
Current Sensing Resistors 1watt 0.016ohms 1%

Current Sensing Resistors 1watt 0.016ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0160FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0160FEB-ND
Chip Resistor - Surface Mount WSL2512R0160FEB-ND
16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0160FEB WSL2512R0160FEB-ND
Product Name Current Sensing Resistors 1watt 0.016ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details