Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0160FEA18

Description
RES 0.016 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.016 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R0160FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0160FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2512R0160FEA18CT-ND
RES 0.016 OHM 1% 2W 2512

RES 0.016 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0160FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0160FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2512R0160FEA18TR-ND
16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0160FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0160FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0160FEA18DKR-ND
RES 0.016 OHM 1% 2W 2512

RES 0.016 OHM 1% 2W 2512

Buy Now Datasheet
Current Sense, Resistor, WSL-2512-18.0161%EAe 3 | Vishay Dale WSL2512R0160FEA18 Product overview: WSL2512R0160FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FEA18 can be used for catalog matching and distributor lookup.

Current Sense, Resistor, WSL-2512-18.0161%EAe3 | Vishay Dale WSL2512R0160FEA18 Product overview: WSL2512R0160FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0160FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watt .016ohms 1% High Power - WSL2512R0160FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watt .016ohms 1% High Power
WSL2512R0160FEA18
Current Sense Resistors - SMD 2watt .016ohms 1% High Power WSL2512R0160FEA18
Current Sense Resistors - SMD 2watt .016ohms 1% High Power

Current Sense Resistors - SMD 2watt .016ohms 1% High Power

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSL2512R0160FEA18CT-ND 52-WSL2512R0160FEA18 WSL2512R0160FEA18
Product Name Chip Resistor - Surface Mount Resistor Current Sense Resistors - SMD 2watt .016ohms 1% High Power
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details