Vishay Intertechnology, Inc. Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0150FED

Description
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0150FED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0150FED
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0150FED
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0150FED - 962292-WSL2512R0150FED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0150FED
962292-WSL2512R0150FED
Chip Resistor - Surface Mount - WSL2512R0150FED 962292-WSL2512R0150FED
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962292-WSL2512R0150F ED Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Resistance: 15 mΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962292-WSL2512R0150FED
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Resistance: 15 mΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD 0.015 Ohm 1W Resistor - 52-WSL2512R0150FED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.015 Ohm 1W Resistor
52-WSL2512R0150FED
SMD 0.015 Ohm 1W Resistor 52-WSL2512R0150FED
Res Metal Strip 2512 0.015 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0150FED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FED can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.015 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0150FED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2512R0150FED 962292-WSL2512R0150FED 52-WSL2512R0150FED
Product Name Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R0150FED SMD 0.015 Ohm 1W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details