Vishay Intertechnology, Inc. Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0150FEB

Description
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0150FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0150FEB
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0150FEB
Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0150FEB
939119-WSL2512R0150FEB
Chip Resistor - Surface Mount - WSL2512R0150FEB 939119-WSL2512R0150FEB
Manufacturer: Vishay Win Source Part Number: 939119-WSL2512R0150F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSL2512R0150FEB-ND, 541-WSL2512R0150FEBT R, 541-WSL2512R0150FEBD KR, 541-WSL2512R0150FEBC T

Manufacturer: Vishay
Win Source Part Number: 939119-WSL2512R0150FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSL2512R0150FEB-ND, 541-WSL2512R0150FEBTR, 541-WSL2512R0150FEBDKR, 541-WSL2512R0150FEBCT

Buy Now
SMD 1W 0.015ohm Resistor - 52-WSL2512R0150FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.015ohm Resistor
52-WSL2512R0150FEB
SMD 1W 0.015ohm Resistor 52-WSL2512R0150FEB
Fixed Resistor, Metal Strip, 1W, 0.015ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2512, CHIP Product overview: WSL2512R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.015ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.015ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 1W, 0.015ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2512, CHIP Product overview: WSL2512R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.015ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.015ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0150FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0150FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0150FEBCT-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0150FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0150FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0150FEBTR-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0150FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0150FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0150FEBDKR-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R0150FEB 939119-WSL2512R0150FEB 52-WSL2512R0150FEB 541-WSL2512R0150FEBCT-ND
Product Name Res Metal Strip 2512 15m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R0150FEB SMD 1W 0.015ohm Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details