Vishay Precision Group RES .015 OHM 1W 1% 2512 SMD WSL2512R0150FEA

Description
RES .015ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .015ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 1W 1% 2512 SMD - WSL2512R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1W 1% 2512 SMD
WSL2512R0150FEA
RES .015 OHM 1W 1% 2512 SMD WSL2512R0150FEA
RES .015ohm 1W 1% 2512 SMD

RES .015ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.015DKR-ND
Chip Resistor - Surface Mount WSLG-.015DKR-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.015TR-ND
Chip Resistor - Surface Mount WSLG-.015TR-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.015CT-ND
Chip Resistor - Surface Mount WSLG-.015CT-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836568P
Surface Mount Resistors 6836568P
Vishay WSL2512R0150FEA

Vishay WSL2512R0150FEA

Supplier's Site
Surface Mount Resistors - 1679830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679830
Surface Mount Resistors 1679830
Vishay WSL2512R0150FEA

Vishay WSL2512R0150FEA

Supplier's Site
SMD 0.015 Ohm 1W Resistor - 52-WSL2512R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.015 Ohm 1W Resistor
52-WSL2512R0150FEA
SMD 0.015 Ohm 1W Resistor 52-WSL2512R0150FEA
0.015 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FEA can be used for catalog matching and distributor lookup.

0.015 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0150FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0150FEA
Chip Resistor - Surface Mount WSL2512R0150FEA
RES 0.015 OHM 1% 1W 2512

RES 0.015 OHM 1% 1W 2512

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 1 W, 1%, 120 Mv Rohs Compliant Vishay - 98K3036 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 1 W, 1%, 120 Mv Rohs Compliant Vishay
98K3036
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 1 W, 1%, 120 Mv Rohs Compliant Vishay 98K3036
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.015 ohm, 1 W, - 1%, 120 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.015 ohm, 1 W, - 1%, 120 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.015Ohm, 1%, 2512, Full Reel; Resistance Vishay - 31K8624 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015Ohm, 1%, 2512, Full Reel; Resistance Vishay
31K8624
Metal Strip Resistor, 0.015Ohm, 1%, 2512, Full Reel; Resistance Vishay 31K8624
METAL STRIP RESISTOR, 0.015OHM, 1%, 2512, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015OHM, 1%, 2512, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 15 MOHM 1% 1W 2512 - 873-WSL2512R0150FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 15 MOHM 1% 1W 2512
873-WSL2512R0150FEA
RES SMD 15 MOHM 1% 1W 2512 873-WSL2512R0150FEA
RES SMD 15 MOHM 1% 1W 2512

RES SMD 15 MOHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number WSL2512R0150FEA WSLG-.015DKR-ND 6836568P 1679830 52-WSL2512R0150FEA WSL2512R0150FEA 98K3036 31K8624 873-WSL2512R0150FEA
Product Name RES .015 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.015 Ohm 1W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.015 Ohm, 1 W, 1%, 120 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.015Ohm, 1%, 2512, Full Reel; Resistance Vishay RES SMD 15 MOHM 1% 1W 2512
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP2R0GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers