Vishay Intertechnology, Inc. Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0140FEA

Description
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0140FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0140FEA
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0140FEA
Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0140FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0140FEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0140FEADKR-ND
RES 0.014 OHM 1% 1W 2512

RES 0.014 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0140FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0140FEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0140FEACT-ND
RES 0.014 OHM 1% 1W 2512

RES 0.014 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0140FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0140FEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0140FEATR-ND
14 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0140FEA 541-WSL2512R0140FEADKR-ND
Product Name Res Metal Strip 2512 14m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details