Vishay Precision Group SMD 2 W 0.013 ohm Resistor WSL2512R0130FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.013 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0130FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.013 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.013 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0130FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.013 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0130FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.013 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.013 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0130FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 0.013 ohm Resistor - 52-WSL2512R0130FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.013 ohm Resistor
52-WSL2512R0130FEA18
SMD 2 W 0.013 ohm Resistor 52-WSL2512R0130FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.013 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0130FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.013 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.013 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0130FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.013 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0130FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.013 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.013 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0130FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .013 OHM 2W 1% 2512 SMD - WSL2512R0130FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .013 OHM 2W 1% 2512 SMD
WSL2512R0130FEA18
RES .013 OHM 2W 1% 2512 SMD WSL2512R0130FEA18
RES .013ohm 2W 1% 2512 SMD

RES .013ohm 2W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLH-.013CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.013CT-ND
Chip Resistor - Surface Mount WSLH-.013CT-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.013DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.013DKR-ND
Chip Resistor - Surface Mount WSLH-.013DKR-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.013TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.013TR-ND
Chip Resistor - Surface Mount WSLH-.013TR-ND
13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1767
Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1767
RES, 0R013, 2W, 2512, METAL STRIP; Resistance:0.013ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R013, 2W, 2512, METAL STRIP; Resistance:0.013ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay - 78R0585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay
78R0585
Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay 78R0585
RES, 0R013, 2W, 2512, METAL STRIP; Resistance:0.013ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R013, 2W, 2512, METAL STRIP; Resistance:0.013ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL2512R0130FEA18 WSL2512R0130FEA18 WSLH-.013CT-ND 08AJ1767
Product Name SMD 2 W 0.013 ohm Resistor RES .013 OHM 2W 1% 2512 SMD Chip Resistor - Surface Mount Res, 0R013, 2W, 2512, Metal Strip; Resistance Vishay
Resistance Range 0.0130 ohms 0.0130 ohms 0.0130 ohms 0.0130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details