Vishay Intertechnology, Inc. Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0130FEA

Description
Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0130FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0130FEA
Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0130FEA
Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0130FEA
804506-WSL2512R0130FEA
Chip Resistor - Surface Mount - WSL2512R0130FEA 804506-WSL2512R0130FEA
Manufacturer: Vishay Dale Win Source Part Number: 804506-WSL2512R0130F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 13 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804506-WSL2512R0130FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 13 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-10124-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10124-6-ND
Chip Resistor - Surface Mount 541-10124-6-ND
13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10124-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10124-2-ND
Chip Resistor - Surface Mount 541-10124-2-ND
13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10124-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10124-1-ND
Chip Resistor - Surface Mount 541-10124-1-ND
13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.013 Ohm 1W Resistor - 52-WSL2512R0130FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.013 Ohm 1W Resistor
52-WSL2512R0130FEA
SMD 0.013 Ohm 1W Resistor 52-WSL2512R0130FEA
0.013 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0130FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.013 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0130FEA can be used for catalog matching and distributor lookup.

0.013 Ohm 1W 1% Metal Strip Resistor, 2512 SMD Product overview: WSL2512R0130FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.013 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0130FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R0130FEA 804506-WSL2512R0130FEA 541-10124-6-ND 52-WSL2512R0130FEA
Product Name Res Metal Strip 2512 13m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R0130FEA Chip Resistor - Surface Mount SMD 0.013 Ohm 1W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Resistance Range 0.0130 ohms 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - A138600CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers