Vishay Intertechnology, Inc. Current Sense Resistors - SMD .012ohms 1watt 1% WSL2512R0120FTA

Description
Current Sense Resistors - SMD .012ohms 1watt 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .012ohms 1watt 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD .012ohms 1watt 1% - WSL2512R0120FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .012ohms 1watt 1%
WSL2512R0120FTA
Current Sense Resistors - SMD .012ohms 1watt 1% WSL2512R0120FTA
Current Sense Resistors - SMD .012ohms 1watt 1%

Current Sense Resistors - SMD .012ohms 1watt 1%

Supplier's Site
SMD 1 W 0.012 ohm Resistor - 52-WSL2512R0120FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.012 ohm Resistor
52-WSL2512R0120FTA
SMD 1 W 0.012 ohm Resistor 52-WSL2512R0120FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.012 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL2512R0120FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.012 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.012 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0120FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.012 ohm, SURFACE MOUNT, 2512, CHIP Product overview: WSL2512R0120FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.012 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.012 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0120FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0120FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0120FTA-ND
Chip Resistor - Surface Mount WSL2512R0120FTA-ND
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0120FTA
903393-WSL2512R0120FTA
Chip Resistor - Surface Mount - WSL2512R0120FTA 903393-WSL2512R0120FTA
Manufacturer: Vishay Win Source Part Number: 903393-WSL2512R0120F TA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 903393-WSL2512R0120FTA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R0120FTA 52-WSL2512R0120FTA WSL2512R0120FTA-ND 903393-WSL2512R0120FTA
Product Name Current Sense Resistors - SMD .012ohms 1watt 1% SMD 1 W 0.012 ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R0120FTA
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details