Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0120FEK

Description
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0120FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0120FEK-ND
Chip Resistor - Surface Mount WSL2512R0120FEK-ND
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.012ohm; Resistance Tolerance: 1%; Power Rating:1W; ... - WSL2512R0120FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.012ohm; Resistance Tolerance: 1%; Power Rating:1W; ...
WSL2512R0120FEK
Current Sense ResistorSeries:WSL; Resistance:0.012ohm; Resistance Tolerance: 1%; Power Rating:1W; ... WSL2512R0120FEK
Current Sense ResistorSeries:WSL; Resistance:0.012ohm; Resistance Tolerance: 1%; Power Rating:1W; ...

Current Sense ResistorSeries:WSL; Resistance:0.012ohm; Resistance Tolerance: 1%; Power Rating:1W; ...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2512R0120FEK-ND WSL2512R0120FEK
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.012ohm; Resistance Tolerance: 1%; Power Rating:1W; ...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers