Current Sense Resistors - SMD 1watt .012ohms 1% Learn More
Manufacturer: Vishay
Win Source Part Number: 903392-WSL2512R0120F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
RES 0.012 OHM 1% 1W 2512
RES 0.012 OHM 1% 1W 2512
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Chip Resistor, 12 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL2512R0120FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0120FEB can be used for catalog matching and distributor lookup.
RES 0.012 OHM 1% 1W 2512
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0120FEB | 903392-WSL2512R0120FEB | 541-WSL2512R0120FEBCT-ND | 52-WSL2512R0120FEB | WSL2512R0120FEB |
| Product Name | Current Sense Resistors - SMD 1watt .012ohms 1% Learn More | Chip Resistor - Surface Mount - WSL2512R0120FEB | Chip Resistor - Surface Mount | SMD 12 MOhm 1 W Resistor | Resistors - Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 (6432 Metric) | ||
| Resistance Range | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |