The Vishay WSL2512 resistor is a metal strip resistor with a resistance value of 0.012 ohms and a power rating of 1 watt. It is designed for surface-mount applications and features a compact 2512 package size. The resistor offers a tolerance of ±1%, making it suitable for precision applications. It is constructed with a welded design that enhances its reliability and performance in various environments, including those with high sulfur exposure. The resistor has a low thermal EMF of less than 3 OºV/°C and a very low inductance ranging from 0.5 nH to 5 nH, which is beneficial for current sensing and voltage division applications. The operating temperature range is from -65 °C to +170 °C, ensuring versatility in different thermal conditions. This component is also AEC-Q200 qualified, indicating its suitability for automotive applications.
Res Metal Strip 2512 12m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Current Sense Resistor, 1W, 1%, 12mR, 2512 SMD Product overview: WSL2512R0120FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0120FEA can be used for catalog matching and distributor lookup.
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
12 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay Dale
Win Source Part Number: 1280630-WSL2512R0120
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 12 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
RES, 0R012, 1W, 2512, METAL STRIP; Resistance:0.012ohm;
RES, 0R012, 1W, 2512, METAL STRIP; Resistance:0.012ohm;
RES, 0R012, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0120FEA | 52-WSL2512R0120FEA | 541-10123-1-ND | 1280630-WSL2512R0120FEA | 08AJ1766 | 14AJ2834 |
| Product Name | Res Metal Strip 2512 12m Ohm 1% 1W ¦75ppm/¦C SMD T/R | SMD 1W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSL2512R0120FEA | Res, 0R012, 1W, 2512, Metal Strip; Resistance Vishay | Res, 0R012, 1W, 2512, Metal Strip Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Resistance Range | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms |