Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .012ohms .5% WSL2512R0120DEA

Description
Current Sense Resistors - SMD 1watt .012ohms .5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .012ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .012ohms .5% - WSL2512R0120DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .012ohms .5%
WSL2512R0120DEA
Current Sense Resistors - SMD 1watt .012ohms .5% WSL2512R0120DEA
Current Sense Resistors - SMD 1watt .012ohms .5%

Current Sense Resistors - SMD 1watt .012ohms .5%

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0120DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0120DEA-ND
Chip Resistor - Surface Mount WSL2512R0120DEA-ND
12 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2512R0120DEA WSL2512R0120DEA-ND
Product Name Current Sense Resistors - SMD 1watt .012ohms .5% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details