Vishay Intertechnology, Inc. Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0110FEB

Description
Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0110FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0110FEB
Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0110FEB
Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2512R0110FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0110FEB-ND
Chip Resistor - Surface Mount WSL2512R0110FEB-ND
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.011 Ohm 1W Resistor - 52-WSL2512R0110FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.011 Ohm 1W Resistor
52-WSL2512R0110FEB
SMD 0.011 Ohm 1W Resistor 52-WSL2512R0110FEB
Res Metal Strip 2512 0.011 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0110FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0110FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.011 Ohm 1% 1W 75ppm/C Molded SMD SMD T/R Product overview: WSL2512R0110FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0110FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1172513-WSL2512R0110FEB
Resistors - Chip Resistor - Surface Mount 1172513-WSL2512R0110FEB
Win Source Part Number: 1172513-WSL2512R0110 FEB Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 11 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1172513-WSL2512R0110FEB
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 11 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2512R0110FEB WSL2512R0110FEB-ND 52-WSL2512R0110FEB 1172513-WSL2512R0110FEB
Product Name Res Metal Strip 2512 11m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 0.011 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details