Current Sense Resistors - SMD 1watt .011ohms 1%
Current Sense Resistors - SMD 1watt .011ohms 1% Product overview: WSL2512R0110FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0110FEA can be used for catalog matching and distributor lookup.
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .011ohms 1%
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL2512R0110FEA | 52-WSL2512R0110FEA | 541-10122-2-ND | 873-WSL2512R0110FEA |
| Product Name | Current Sense Resistors - SMD 1watt .011ohms 1% | SMD Resistor | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .011ohms 1% |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | |
| Resistance Range | 0.0110 ohms | 0.0110 ohms | 0.0110 ohms | 0.0110 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS |