2512,.01,1%,BULK,RoH
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL2512R0100FEK18 | WSL2512R0100FEK18-ND |
| Product Name | 2512,.01,1%,BULK,RoHS Compliant | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 |
| Tolerance | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use |