Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2512R0100FEB18

Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2512R0100FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL2512R0100FEB18TR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0100FEB18DKR-ND
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL2512R0100FEB18CT-ND
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Buy Now Datasheet
SMD 0.01 Ohm 2W Resistor - 52-WSL2512R0100FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 2W Resistor
52-WSL2512R0100FEB18
SMD 0.01 Ohm 2W Resistor 52-WSL2512R0100FEB18
Res Metal Strip 2512 0.01 Ohm 1% 2W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2512R0100FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEB18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.01 Ohm 1% 2W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2512R0100FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More - WSL2512R0100FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More
WSL2512R0100FEB18
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More WSL2512R0100FEB18
Current Sense Resistors - SMD 2watts .01ohms 1% Learn More

Current Sense Resistors - SMD 2watts .01ohms 1% Learn More

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0100FEB18
939118-WSL2512R0100FEB18
Chip Resistor - Surface Mount - WSL2512R0100FEB18 939118-WSL2512R0100FEB18
Manufacturer: Vishay Win Source Part Number: 939118-WSL2512R0100F EB18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939118-WSL2512R0100FEB18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSL2512R0100FEB18TR-ND 52-WSL2512R0100FEB18 WSL2512R0100FEB18 939118-WSL2512R0100FEB18
Product Name Chip Resistor - Surface Mount SMD 0.01 Ohm 2W Resistor Current Sense Resistors - SMD 2watts .01ohms 1% Learn More Chip Resistor - Surface Mount - WSL2512R0100FEB18
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers