Vishay Intertechnology, Inc. RES, 0.01, 1W, SENSE, CR2512 WSL2512R0100FEB

Description
RES, 0.01, 1W, SENSE, CR2512
Request a Quote Datasheet
Description
RES, 0.01, 1W, SENSE, CR2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0.01, 1W, SENSE, CR2512 - WSL2512R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0.01, 1W, SENSE, CR2512
WSL2512R0100FEB
RES, 0.01, 1W, SENSE, CR2512 WSL2512R0100FEB
RES, 0.01, 1W, SENSE, CR2512

RES, 0.01, 1W, SENSE, CR2512

Supplier's Site
SMD 0.01 Ohm 1W Resistor - 52-WSL2512R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 1W Resistor
52-WSL2512R0100FEB
SMD 0.01 Ohm 1W Resistor 52-WSL2512R0100FEB
Res Metal Strip 2512 0.01 Ohm 1% 1W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2512R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.01 Ohm 1% 1W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2512R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2512R0100FEBCT-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2512R0100FEBTR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0100FEBDKR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2833
Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2833
RES, 0R01, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R01, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2512R0100FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2512R0100FEB
Resistors - Chip Resistor - Surface Mount WSL2512R0100FEB
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL2512R0100FEB 52-WSL2512R0100FEB 541-WSL2512R0100FEBCT-ND 14AJ2833 WSL2512R0100FEB
Product Name RES, 0.01, 1W, SENSE, CR2512 SMD 0.01 Ohm 1W Resistor Chip Resistor - Surface Mount Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512 2512; 2512 (6432 Metric)
Power Rating 1 watts 1 watts 1 watts
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138776CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details