Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0100FEA18

Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.01TR-ND
Chip Resistor - Surface Mount WSLH-.01TR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.01DKR-ND
Chip Resistor - Surface Mount WSLH-.01DKR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.01CT-ND
Chip Resistor - Surface Mount WSLH-.01CT-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 10m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2512R0100FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 10m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2512R0100FEA18
Res Metal Strip 2512 10m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2512R0100FEA18
Res Metal Strip 2512 10m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 10m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0100FEA18
1118056-WSL2512R0100FEA18
Chip Resistor - Surface Mount - WSL2512R0100FEA18 1118056-WSL2512R0100FEA18
Manufacturer: Vishay Win Source Part Number: 1118056-WSL2512R0100 FEA18 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Resistance (Ohms): 0.01 Composition: Metal Element Number of Terminations: 2 Family Name: WSL 18 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 2512 Alternative Parts (Cross-Reference): NCSR200FR010DTRGF; ULRG22512R010FLFSLT; LRMAT2512-R01FT4; PMR100HZPFU10L0; Introduction Date: April 19, 2007 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1118056-WSL2512R0100FEA18
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.035" (0.89mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.01
Composition: Metal Element
Number of Terminations: 2
Family Name: WSL 18
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 2512
Alternative Parts (Cross-Reference): NCSR200FR010DTRGF; ULRG22512R010FLFSLT; LRMAT2512-R01FT4; PMR100HZPFU10L0;
Introduction Date: April 19, 2007
ECCN: EAR99
Country of Origin: Israel, Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 2W Resistor - 52-WSL2512R0100FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSL2512R0100FEA18
SMD 2W Resistor 52-WSL2512R0100FEA18
2W 1% 10mR Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEA18 can be used for catalog matching and distributor lookup.

2W 1% 10mR Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0100FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0100FEA18
Chip Resistor - Surface Mount WSL2512R0100FEA18
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 2512; Resistance Vishay - 18X4752 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2512; Resistance Vishay
18X4752
Metal Strip Resistor, 0.01Ohm, 1%, 2512; Resistance Vishay 18X4752
METAL STRIP RESISTOR, 0.01OHM, 1%, 2512; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2512; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay - 78R0560 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay
78R0560
Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay 78R0560
METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 2512, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLH-.01TR-ND WSL2512R0100FEA18 1118056-WSL2512R0100FEA18 52-WSL2512R0100FEA18 WSL2512R0100FEA18 18X4752 78R0560
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 10m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2512R0100FEA18 SMD 2W Resistor Chip Resistor - Surface Mount Metal Strip Resistor, 0.01Ohm, 1%, 2512; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 2512, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers