Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0100FBA

Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2512R0100FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2512R0100FBA-ND
Chip Resistor - Surface Mount WSL2512R0100FBA-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... - WSL2512R0100FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...
WSL2512R0100FBA
Current Sense ResistorSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... WSL2512R0100FBA
Current Sense ResistorSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...

Current Sense ResistorSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W...

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay - 20C1840 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay
20C1840
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay 20C1840
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R0100FBA-ND WSL2512R0100FBA 20C1840
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details