RES 0.01 OHM 0.5% 2W 2512
RES 0.01 OHM 0.5% 2W 2512
10 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 2watt .01ohms .5% High Power Product overview: WSL2512R0100DEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0100DEA18
Current Sense Resistors - SMD 2watt .01ohms .5% High Power
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2512R0100DEA18CT-ND | 52-WSL2512R0100DEA18 | WSL2512R0100DEA18 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 2watt .01ohms .5% High Power |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | Metal Strip | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |