Vishay Precision Group Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R0100DEA

Description
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2512R0100DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2512R0100DEA
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2512R0100DEA
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2512R0100DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100DEATR-ND
Chip Resistor - Surface Mount 541-WSL2512R0100DEATR-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100DEACT-ND
Chip Resistor - Surface Mount 541-WSL2512R0100DEACT-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2512R0100DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2512R0100DEADKR-ND
Chip Resistor - Surface Mount 541-WSL2512R0100DEADKR-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay - 14AJ2832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay
14AJ2832
Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay 14AJ2832
RES, 0R01, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

RES, 0R01, 1W, 2512, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2512R0100DEA 541-WSL2512R0100DEATR-ND 14AJ2832
Product Name Res Metal Strip 2512 10m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Res, 0R01, 1W, 2512, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details