Vishay Intertechnology, Inc. RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP WSL2512R0051R86

Description
RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP
Request a Quote
Description
RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .005R 1W 1% .25X.125
Anaheim, CA, United States
RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP
WSL2512R0051R86
RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP WSL2512R0051R86
RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP

RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2512R0051R86
Product Name RES .005R 1W 1% .25X.125"" SMD PWR METAL STRIP
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details