Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25129L100FTA

Description
9.1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
9.1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25129L100FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25129L100FTA-ND
Chip Resistor - Surface Mount WSL25129L100FTA-ND
9.1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9.1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 9.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25129L100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 9.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25129L100FTA
Res Metal Strip 2512 9.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25129L100FTA
Res Metal Strip 2512 9.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 9.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25129L100FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25129L100FTA
Chip Resistor - Surface Mount WSL25129L100FTA
RES 0.0091 OHM 1% 1W 2512

RES 0.0091 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25129L100FTA-ND WSL25129L100FTA WSL25129L100FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 9.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0091 ohms 0.0091 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers