Vishay Intertechnology, Inc. Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25129L000FTA18

Description
Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25129L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25129L000FTA18
Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25129L000FTA18
Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25129L000FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25129L000FTA18-ND
Chip Resistor - Surface Mount WSL25129L000FTA18-ND
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25129L000FTA18 WSL25129L000FTA18-ND
Product Name Res Metal Strip 2512 9m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details