Vishay Intertechnology, Inc. WSL25129L000FEK WSL25129L000FEK

Description
WSL25129L000FEK
Request a Quote Datasheet
Description
WSL25129L000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL25129L000FEK - WSL25129L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL25129L000FEK
WSL25129L000FEK
WSL25129L000FEK WSL25129L000FEK
WSL25129L000FEK

WSL25129L000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL25129L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25129L000FEK-ND
Chip Resistor - Surface Mount WSL25129L000FEK-ND
9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25129L000FEK WSL25129L000FEK-ND
Product Name WSL25129L000FEK Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details