Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts .009ohms 1% Learn More WSL25129L000FEB18

Description
Current Sense Resistors - SMD 2watts .009ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .009ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .009ohms 1% Learn More - WSL25129L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .009ohms 1% Learn More
WSL25129L000FEB18
Current Sense Resistors - SMD 2watts .009ohms 1% Learn More WSL25129L000FEB18
Current Sense Resistors - SMD 2watts .009ohms 1% Learn More

Current Sense Resistors - SMD 2watts .009ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL25129L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25129L000FEB18-ND
Chip Resistor - Surface Mount WSL25129L000FEB18-ND
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25129L000FEB18 WSL25129L000FEB18-ND
Product Name Current Sense Resistors - SMD 2watts .009ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers