Vishay Precision Group Chip Resistor - Surface Mount WSL25129L000FEA18

Description
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.009DKR-ND
Chip Resistor - Surface Mount WSLH-.009DKR-ND
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.009TR-ND
Chip Resistor - Surface Mount WSLH-.009TR-ND
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.009CT-ND
Chip Resistor - Surface Mount WSLH-.009CT-ND
9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2W Resistor - 52-WSL25129L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSL25129L000FEA18
SMD 2W Resistor 52-WSL25129L000FEA18
Metal Strip Resistor, 2W, 1%, 9mR, 2512 SMD Product overview: WSL25129L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25129L000FEA18 can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 2W, 1%, 9mR, 2512 SMD Product overview: WSL25129L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25129L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .009 OHM 2W 1% 2512 SMD - WSL25129L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .009 OHM 2W 1% 2512 SMD
WSL25129L000FEA18
RES .009 OHM 2W 1% 2512 SMD WSL25129L000FEA18
RES .009ohm 2W 1% 2512 SMD

RES .009ohm 2W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL25129L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25129L000FEA18
Chip Resistor - Surface Mount WSL25129L000FEA18
RES 0.009 OHM 1% 2W 2512

RES 0.009 OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Resistor, 0.009 Ohm, 2W, 1%; Resistance Vishay - 72M6592 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.009 Ohm, 2W, 1%; Resistance Vishay
72M6592
Current Sense Resistor, 0.009 Ohm, 2W, 1%; Resistance Vishay 72M6592
CURRENT SENSE RESISTOR, 0.009 OHM, 2W, 1%; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.009 OHM, 2W, 1%; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSLH-.009DKR-ND 52-WSL25129L000FEA18 WSL25129L000FEA18 WSL25129L000FEA18 72M6592
Product Name Chip Resistor - Surface Mount SMD 2W Resistor RES .009 OHM 2W 1% 2512 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.009 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details