Vishay Precision Group Current Sense Resistors - SMD 1watt .009ohms 1% Learn More WSL25129L000FEA

Description
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More - WSL25129L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More
WSL25129L000FEA
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More WSL25129L000FEA
Current Sense Resistors - SMD 1watt .009ohms 1% Learn More

Current Sense Resistors - SMD 1watt .009ohms 1% Learn More

Supplier's Site
SMD 1W Resistor - 52-WSL25129L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL25129L000FEA
SMD 1W Resistor 52-WSL25129L000FEA
2512 Metal Strip Resistor, 9mR, 1W, 1%, SMD Product overview: WSL25129L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25129L000FEA can be used for catalog matching and distributor lookup.

2512 Metal Strip Resistor, 9mR, 1W, 1%, SMD Product overview: WSL25129L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25129L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL25129L000FEA
743186-WSL25129L000FEA
Chip Resistor - Surface Mount - WSL25129L000FEA 743186-WSL25129L000FEA
Manufacturer: Vishay Win Source Part Number: 743186-WSL25129L000F EA Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 743186-WSL25129L000FEA
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - WSLG-.009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.009DKR-ND
Chip Resistor - Surface Mount WSLG-.009DKR-ND
9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.009CT-ND
Chip Resistor - Surface Mount WSLG-.009CT-ND
9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.009TR-ND
Chip Resistor - Surface Mount WSLG-.009TR-ND
9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25129L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25129L000FEA
Chip Resistor - Surface Mount WSL25129L000FEA
RES 0.009 OHM 1% 1W 2512

RES 0.009 OHM 1% 1W 2512

Supplier's Site Datasheet
Metal Strip Resistor, 0.009Ohm, 1%, 2512, Full Reel; Resistance Vishay - 78R1269 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.009Ohm, 1%, 2512, Full Reel; Resistance Vishay
78R1269
Metal Strip Resistor, 0.009Ohm, 1%, 2512, Full Reel; Resistance Vishay 78R1269
METAL STRIP RESISTOR, 0.009OHM, 1%, 2512, FULL REEL; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.009OHM, 1%, 2512, FULL REEL; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.009Ohm, 1%, 2512; Resistance Vishay - 18X4764 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.009Ohm, 1%, 2512; Resistance Vishay
18X4764
Metal Strip Resistor, 0.009Ohm, 1%, 2512; Resistance Vishay 18X4764
METAL STRIP RESISTOR, 0.009OHM, 1%, 2512; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.009OHM, 1%, 2512; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSL25129L000FEA 52-WSL25129L000FEA 743186-WSL25129L000FEA WSLG-.009DKR-ND WSL25129L000FEA 78R1269
Product Name Current Sense Resistors - SMD 1watt .009ohms 1% Learn More SMD 1W Resistor Chip Resistor - Surface Mount - WSL25129L000FEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Metal Strip Resistor, 0.009Ohm, 1%, 2512, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details