Vishay Intertechnology, Inc. Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25128L100FTA

Description
Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25128L100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25128L100FTA
Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25128L100FTA
Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25128L100FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25128L100FTA-ND
Chip Resistor - Surface Mount WSL25128L100FTA-ND
8.1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25128L100FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25128L100FTA
Chip Resistor - Surface Mount WSL25128L100FTA
RES 0.0081 OHM 1% 1W 2512

RES 0.0081 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25128L100FTA WSL25128L100FTA-ND WSL25128L100FTA
Product Name Res Metal Strip 2512 8.1m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers