Vishay Intertechnology, Inc. Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL25128L000JTA

Description
Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R - WSL25128L000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R
WSL25128L000JTA
Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R WSL25128L000JTA
Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25128L000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25128L000JTA-ND
Chip Resistor - Surface Mount WSL25128L000JTA-ND
8 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL25128L000JTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25128L000JTA
Chip Resistor - Surface Mount WSL25128L000JTA
RES 0.008 OHM 5% 1W 2512

RES 0.008 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25128L000JTA WSL25128L000JTA-ND WSL25128L000JTA
Product Name Res Metal Strip 2512 8m Ohm 5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details