Vishay Intertechnology, Inc. Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25128L000FTA18

Description
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25128L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25128L000FTA18
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25128L000FTA18
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25128L000FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25128L000FTA18-ND
Chip Resistor - Surface Mount WSL25128L000FTA18-ND
8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.008 Ohm 2W Resistor - 52-WSL25128L000FTA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.008 Ohm 2W Resistor
52-WSL25128L000FTA18
SMD 0.008 Ohm 2W Resistor 52-WSL25128L000FTA18
Res Metal Strip 2512 0.008 Ohm 1% 2W 75ppm/C Molded SMD SMD T/R Product overview: WSL25128L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FTA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.008 Ohm 1% 2W 75ppm/C Molded SMD SMD T/R Product overview: WSL25128L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.008 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FTA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL25128L000FTA18 WSL25128L000FTA18-ND 52-WSL25128L000FTA18
Product Name Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 0.008 Ohm 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details