Manufacturer: Vishay
Win Source Part Number: 939117-WSL25128L000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R
8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .008ohms 1% Product overview: WSL25128L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FEB can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1watt .008ohms 1%
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 939117-WSL25128L000FEB | WSL25128L000FEB | WSL25128L000FEB-ND | 52-WSL25128L000FEB | 873-WSL25128L000FEB |
| Product Name | Chip Resistor - Surface Mount - WSL25128L000FEB | Res Metal Strip 2512 8m Ohm 1% 1W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | SMD Resistor | Current Sense Resistors - SMD 1watt .008ohms 1% |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | 1 watts |