Vishay Precision Group SMD 1W Resistor WSL25128L000FEA

Description
2512 Metal Strip Resistor 8mR 1% 1W SMD Product overview: WSL25128L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2512 Metal Strip Resistor 8mR 1% 1W SMD Product overview: WSL25128L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSL25128L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL25128L000FEA
SMD 1W Resistor 52-WSL25128L000FEA
2512 Metal Strip Resistor 8mR 1% 1W SMD Product overview: WSL25128L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FEA can be used for catalog matching and distributor lookup.

2512 Metal Strip Resistor 8mR 1% 1W SMD Product overview: WSL25128L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25128L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLG-.008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.008DKR-ND
Chip Resistor - Surface Mount WSLG-.008DKR-ND
8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.008TR-ND
Chip Resistor - Surface Mount WSLG-.008TR-ND
8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.008CT-ND
Chip Resistor - Surface Mount WSLG-.008CT-ND
8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More - WSL25128L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More
WSL25128L000FEA
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More WSL25128L000FEA
Current Sense Resistors - SMD 1watt .008ohms 1% Learn More

Current Sense Resistors - SMD 1watt .008ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 0.008 Ohm, 1W, ±1%; Resistance Vishay - 71P7508 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.008 Ohm, 1W, ±1%; Resistance Vishay
71P7508
Wirewound Resistor, 0.008 Ohm, 1W, ±1%; Resistance Vishay 71P7508
WIREWOUND RESISTOR, 0.008 OHM, 1W, ±1%; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.008 OHM, 1W, ±1%; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.008Ohm, 1%, 2512, Full Reel; Resistance Vishay - 18X4763 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 2512, Full Reel; Resistance Vishay
18X4763
Metal Strip Resistor, 0.008Ohm, 1%, 2512, Full Reel; Resistance Vishay 18X4763
METAL STRIP RESISTOR, 0.008OHM, 1%, 2512, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 2512, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 1%, 1 W, 2512; Resistance Vishay - 33AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 1 W, 2512; Resistance Vishay
33AC1071
Current Sense Res, 0R008, 1%, 1 W, 2512; Resistance Vishay 33AC1071
CURRENT SENSE RES, 0R008, 1%, 1 W, 2512; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 1 W, 2512; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL25128L000FEA WSLG-.008DKR-ND WSL25128L000FEA 71P7508 18X4763 33AC1071
Product Name SMD 1W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .008ohms 1% Learn More Wirewound Resistor, 0.008 Ohm, 1W, ±1%; Resistance Vishay Metal Strip Resistor, 0.008Ohm, 1%, 2512, Full Reel; Resistance Vishay Current Sense Res, 0R008, 1%, 1 W, 2512; Resistance Vishay
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy; Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details