7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL25127L500FEK-ND | WSL25127L500FEK |
| Product Name | Chip Resistor - Surface Mount | WSL25127L500FEK |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Resistance Range | 0.0075 ohms |