Vishay Intertechnology, Inc. SMD 7.5 MOhm 1 W Resistor WSL25127L500FEA

Description
SMD Chip Resistor, 7.5 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL25127L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25127L500FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 7.5 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL25127L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25127L500FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7.5 MOhm 1 W Resistor - 52-WSL25127L500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 MOhm 1 W Resistor
52-WSL25127L500FEA
SMD 7.5 MOhm 1 W Resistor 52-WSL25127L500FEA
SMD Chip Resistor, 7.5 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL25127L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25127L500FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 7.5 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSL25127L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25127L500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10121-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10121-2-ND
Chip Resistor - Surface Mount 541-10121-2-ND
7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10121-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10121-1-ND
Chip Resistor - Surface Mount 541-10121-1-ND
7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10121-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10121-6-ND
Chip Resistor - Surface Mount 541-10121-6-ND
7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25127L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25127L500FEA
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25127L500FEA
Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1154232-WSL25127L500FEA
Resistors - Chip Resistor - Surface Mount 1154232-WSL25127L500FEA
Win Source Part Number: 1154232-WSL25127L500 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 7.5 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10121-6,541-1012 1-1,541-10121-2

Win Source Part Number: 1154232-WSL25127L500FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 7.5 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10121-6,541-10121-1,541-10121-2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL25127L500FEA 541-10121-2-ND WSL25127L500FEA 1154232-WSL25127L500FEA
Product Name SMD 7.5 MOhm 1 W Resistor Chip Resistor - Surface Mount Res Metal Strip 2512 7.5m Ohm 1% 1W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0075 ohms 0.0075 ohms 0.0075 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers