Vishay Precision Group Current Sense Resistors - SMD 1watt 0.007ohms 1% WSL25127L000FTA

Description
Current Sense Resistors - SMD 1watt 0.007ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt 0.007ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt 0.007ohms 1% - WSL25127L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt 0.007ohms 1%
WSL25127L000FTA
Current Sense Resistors - SMD 1watt 0.007ohms 1% WSL25127L000FTA
Current Sense Resistors - SMD 1watt 0.007ohms 1%

Current Sense Resistors - SMD 1watt 0.007ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL25127L000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25127L000FTACT-ND
Chip Resistor - Surface Mount 541-WSL25127L000FTACT-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25127L000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25127L000FTADKR-ND
Chip Resistor - Surface Mount 541-WSL25127L000FTADKR-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25127L000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25127L000FTATR-ND
Chip Resistor - Surface Mount 541-WSL25127L000FTATR-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res,metal Alloy,0.007Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Rohs Compliant Vishay - 20C1834 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.007Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Rohs Compliant Vishay
20C1834
Res,metal Alloy,0.007Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Rohs Compliant Vishay 20C1834
RES,Metal Alloy,0.007Ohms,1+/- % Tol,-75,75ppm-TC,251 2-Case RoHS Compliant: No

RES,Metal Alloy,0.007Ohms,1+/-% Tol,-75,75ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL25127L000FTA 541-WSL25127L000FTACT-ND 20C1834
Product Name Current Sense Resistors - SMD 1watt 0.007ohms 1% Chip Resistor - Surface Mount Res,metal Alloy,0.007Ohms,1+/-% Tol,-75,75Ppm-Tc,2512-Case Rohs Compliant Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details