Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25127L000FEB

Description
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25127L000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25127L000FEB-ND
Chip Resistor - Surface Mount WSL25127L000FEB-ND
7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL25127L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL25127L000FEB
Res Metal Strip 2512 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL25127L000FEB
Res Metal Strip 2512 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25127L000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25127L000FEB
Chip Resistor - Surface Mount WSL25127L000FEB
RES 0.007 OHM 1% 1W 2512

RES 0.007 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL25127L000FEB-ND WSL25127L000FEB WSL25127L000FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details