Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25126L900FTA

Description
6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25126L900FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L900FTA-ND
Chip Resistor - Surface Mount WSL25126L900FTA-ND
6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD T/R - WSL25126L900FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD T/R
WSL25126L900FTA
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD T/R WSL25126L900FTA
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25126L900FTA-ND WSL25126L900FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0069 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details