Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25126L900FBA

Description
6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25126L900FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25126L900FBA-ND
Chip Resistor - Surface Mount WSL25126L900FBA-ND
6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.9 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD Bulk - WSL25126L900FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
WSL25126L900FBA
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD Bulk WSL25126L900FBA
Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25126L900FBA-ND WSL25126L900FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 6.9m Ohm 1% 1W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0069 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details